Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2510ZXC-1

Description
Win Source Part Number: 1012867-CY2510ZXC-1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Spread Aware™ Type: Fanout Buffer (Distribution), Zero Delay Buffer Package: Tube Frequency - Max: 140MHz Number of Circuits: 1 Standard Package: 62 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 2.97V ~ 3.63V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CY2510ZXC1,-CY2510ZX C,CYPCYPCY2510ZXC-1, 2156-CY2510ZXC-1-CY Base Product Number: CY2510 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1012867-CY2510ZXC-1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Spread Aware™ Type: Fanout Buffer (Distribution), Zero Delay Buffer Package: Tube Frequency - Max: 140MHz Number of Circuits: 1 Standard Package: 62 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 2.97V ~ 3.63V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CY2510ZXC1,-CY2510ZX C,CYPCYPCY2510ZXC-1, 2156-CY2510ZXC-1-CY Base Product Number: CY2510 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1012867-CY2510ZXC-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1012867-CY2510ZXC-1
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1012867-CY2510ZXC-1
Win Source Part Number: 1012867-CY2510ZXC-1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Spread Aware™ Type: Fanout Buffer (Distribution), Zero Delay Buffer Package: Tube Frequency - Max: 140MHz Number of Circuits: 1 Standard Package: 62 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 2.97V ~ 3.63V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CY2510ZXC1,-CY2510ZX C,CYPCYPCY2510ZXC-1, 2156-CY2510ZXC-1-CY Base Product Number: CY2510 Product Status: Obsolete

Win Source Part Number: 1012867-CY2510ZXC-1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Spread Aware™
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Package: Tube
Frequency - Max: 140MHz
Number of Circuits: 1
Standard Package: 62
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: CY2510ZXC1,-CY2510ZXC,CYPCYPCY2510ZXC-1,2156-CY2510ZXC-1-CY
Base Product Number: CY2510
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2510ZXC-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2510ZXC-1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2510ZXC-1
IC CLK ZDB 11OUT 140MHZ 24TSSOP

IC CLK ZDB 11OUT 140MHZ 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1012867-CY2510ZXC-1 CY2510ZXC-1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; 24-TSSOP (0.173", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers