Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080098-CY25100ZXIF
Packaging: Tray
Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.13 V to 3.45 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
"Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 200MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK GEN PROG 8-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 080098-CY25100ZXIF | 2015-CY25100ZXIF-ND | CY25100ZXIF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100ZXIF | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Fanout Buffer (Distribution), Spread Spectrum Clock Generator; Clock Generator |
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS |
| Package Type | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP |
| Supply Voltage | 3.13 to 3.45 volts | 3.13 to 3.45 volts | 3.13 to 3.45 volts |