Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXIF CY25100SXIF

Description
Clock Generator, 200MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 200MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY25100SXIF - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 200MHz, CMOS, PDSO8

Clock Generator, 200MHz, CMOS, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXIF
1031096-CY25100SXIF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXIF 1031096-CY25100SXIF
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031096-CY25100SXIF Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 3.45 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031096-CY25100SXIF
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.13 V to 3.45 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXIF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25100SXIF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25100SXIF
CLOCK GENERATOR, 200MHZ, CMOS, P

CLOCK GENERATOR, 200MHZ, CMOS, P

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY25100SXIF 1031096-CY25100SXIF CY25100SXIF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXIF Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Fanout Buffer (Distribution), Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type SOP Surface Mount; 8-SOIC SOIC
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28409OCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23S08SXC-4-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details