Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 718154-CY25023SXC-1
Manufacturer Homepage: www.cypress.com
Reference case: SOP8
Reference Date Code: 0907+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Clock Generator, 52MHz, CMOS, PDSO8
IC SS CLOCK GENERATOR 8SOIC
Spread Spectrum Clock Generator IC 52MHz 1 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 718154-CY25023SXC-1 | CY25023SXC-1 | CY25023SXC-1 | CY25023SXC-1 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25023SXC-1 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Spread Spectrum Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock | Clock | |
| Package Type | SOIC | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Features / Standards | RoHS | RoHS |