Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013459-CY24204ZXC-3
Packaging: Tube/Rail
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 74.25MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Video Clock Generator, 74.25MHz, CMOS, PDSO16
IC CLOCK GENERATOR 16TSSOP
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 013459-CY24204ZXC-3 | CY24204ZXC-3 | CY24204ZXC-3 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24204ZXC-3 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator, Fanout Distribution; Clock Generator |
| Bus Interface | Clock | CMOS | Clock |
| Package Type | Surface Mount; 16-TSSOP | SOP; SSOP | SSOP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |