Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V08ASC-01 CY241V08ASC-01

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164099-CY241V08ASC- 01 Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164099-CY241V08ASC- 01 Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V08ASC-01
1164099-CY241V08ASC-01
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V08ASC-01 1164099-CY241V08ASC-01
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164099-CY241V08ASC- 01 Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164099-CY241V08ASC-01
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
 - CY241V08ASC-01 - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 27MHz, CMOS, PDSO8

Video Clock Generator, 27MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY241V08ASC-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY241V08ASC-01
Clock Generators, PLLs, Frequency Synthesizers CY241V08ASC-01
Clock Generator, VCXO IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator, VCXO IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1164099-CY241V08ASC-01 CY241V08ASC-01 CY241V08ASC-01
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V08ASC-01 Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS
Package Type SOP Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4113-D-ZT1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY2308ZXC-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers