Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24130ZXC-2 CY24130ZXC-2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164098-CY24130ZXC-2 Series: HOTlink II Packaging: Tube Type: Clock Generator, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 148.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: CMOS, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY24130 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY24130ZXC-2T; Introduction Date: September 10, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164098-CY24130ZXC-2 Series: HOTlink II Packaging: Tube Type: Clock Generator, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 148.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: CMOS, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY24130 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY24130ZXC-2T; Introduction Date: September 10, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24130ZXC-2 - 1164098-CY24130ZXC-2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24130ZXC-2
1164098-CY24130ZXC-2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24130ZXC-2 1164098-CY24130ZXC-2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164098-CY24130ZXC-2 Series: HOTlink II Packaging: Tube Type: Clock Generator, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 148.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: CMOS, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY24130 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY24130ZXC-2T; Introduction Date: September 10, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164098-CY24130ZXC-2
Series: HOTlink II
Packaging: Tube
Type: Clock Generator, Fanout Distribution
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 148.5MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: CMOS, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: CY24130
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CY24130ZXC-2T;
Introduction Date: September 10, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY24130ZXC-2 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 148.5MHz, CMOS, PDSO16

Clock Generator, 148.5MHz, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24130ZXC-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY24130ZXC-2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY24130ZXC-2
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1164098-CY24130ZXC-2 CY24130ZXC-2 CY24130ZXC-2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24130ZXC-2 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS; CMOS CMOS CMOS; CMOS
Package Type Surface Mount SOP; SSOP SSOP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXC-029-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details