Cypress Semiconductor Corp. CY23S08SI-4

Description
PLL Based Clock Driver, 23S Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
Request a Quote
Description
PLL Based Clock Driver, 23S Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY23S08SI-4 is a 3.3V zero delay buffer designed for high-speed clock distribution in applications such as PCs, workstations, and telecom systems. It features an on-chip PLL that locks to an input clock, providing a low input-to-output propagation delay of less than 350 ps and an output-to-output skew of less than 250 ps. The device operates within a frequency range of 10 MHz to 140 MHz and offers multiple configurations, allowing for versatile output frequency options. It includes two banks of four outputs, which can be three-stated, and supports power-down mode with a current draw of less than 50 OºA. The CY23S08SI-4 is packaged in a space-saving 16-pin SOIC/TSSOP format, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The CY23S08SI-4 is a 3.3V zero delay buffer designed for high-speed clock distribution in applications such as PCs, workstations, and telecom systems. It features an on-chip PLL that locks to an input clock, providing a low input-to-output propagation delay of less than 350 ps and an output-to-output skew of less than 250 ps. The device operates within a frequency range of 10 MHz to 140 MHz and offers multiple configurations, allowing for versatile output frequency options. It includes two banks of four outputs, which can be three-stated, and supports power-down mode with a current draw of less than 50 OºA. The CY23S08SI-4 is packaged in a space-saving 16-pin SOIC/TSSOP format, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
 - CY23S08SI-4 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 23S Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

PLL Based Clock Driver, 23S Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Clocks
Product Number CY23S08SI-4
Device Type Real Time Clock; Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-598TCC000762DGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SMD, No Lead
View Details
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details