Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S05SI-1 CY23S05SI-1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 730458-CY23S05SI-1 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.33MHz Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 91305AMILFT; CY23S05SI-1T; CY23S05SXI-1T; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: CY23S05 Manufacturer Pack Quantity: 97 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 730458-CY23S05SI-1 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.33MHz Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 91305AMILFT; CY23S05SI-1T; CY23S05SXI-1T; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: CY23S05 Manufacturer Pack Quantity: 97 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S05SI-1
730458-CY23S05SI-1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S05SI-1 730458-CY23S05SI-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 730458-CY23S05SI-1 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.33MHz Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 91305AMILFT; CY23S05SI-1T; CY23S05SXI-1T; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: CY23S05 Manufacturer Pack Quantity: 97 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 730458-CY23S05SI-1
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133.33MHz
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 91305AMILFT; CY23S05SI-1T; CY23S05SXI-1T;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: CY23S05
Manufacturer Pack Quantity: 97
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S05SI-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY23S05SI-1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY23S05SI-1
IC FANOUT BUFFER 8SOIC

IC FANOUT BUFFER 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 730458-CY23S05SI-1 CY23S05SI-1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S05SI-1 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Yes; Clock Generator
Bus Interface CMOS; LVCMOS 1
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 1 MHz
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details