Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY23FS08OI

Description
Clock Generator, 166.7MHz, CMOS, PDSO28
Request a Quote
Description
Clock Generator, 166.7MHz, CMOS, PDSO28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY23FS08OI is a FailSafe,Ñ¢ Zero Delay Buffer designed for clock distribution applications requiring uninterrupted operation during primary clock failures. It features two reference clock inputs and eight phase-aligned outputs, ensuring continuous, glitch-free performance by utilizing an internal digitally controlled crystal oscillator (DCXO) as a redundant clock source. The device automatically resynchronizes to the external reference clock when it is restored. This buffer supports a reference input frequency range of 1 MHz to 200 MHz for commercial applications and up to 166 MHz for industrial applications. It provides a typical output cycle-to-cycle jitter of 100 ps and output-to-output skew of 110 ps. The CY23FS08OI operates with split power supplies, allowing for 2.5V or 3.3V outputs, while the core power supply is fixed at 3.3V. The device is packaged in a 28-pin SSOP and is available in both commercial and industrial temperature grades, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The CY23FS08OI is a FailSafe,Ñ¢ Zero Delay Buffer designed for clock distribution applications requiring uninterrupted operation during primary clock failures. It features two reference clock inputs and eight phase-aligned outputs, ensuring continuous, glitch-free performance by utilizing an internal digitally controlled crystal oscillator (DCXO) as a redundant clock source. The device automatically resynchronizes to the external reference clock when it is restored. This buffer supports a reference input frequency range of 1 MHz to 200 MHz for commercial applications and up to 166 MHz for industrial applications. It provides a typical output cycle-to-cycle jitter of 100 ps and output-to-output skew of 110 ps. The CY23FS08OI operates with split power supplies, allowing for 2.5V or 3.3V outputs, while the core power supply is fixed at 3.3V. The device is packaged in a 28-pin SSOP and is available in both commercial and industrial temperature grades, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
 - CY23FS08OI - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 166.7MHz, CMOS, PDSO28

Clock Generator, 166.7MHz, CMOS, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23FS08OI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY23FS08OI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY23FS08OI
IC ZD BUFFER 28SSOP

IC ZD BUFFER 28SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks
Product Number CY23FS08OI CY23FS08OI
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Zero Delay Buffer; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Buffers, Drivers - CG8072AAT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details