Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXIT CY23FS04ZXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164083-CY23FS04ZXIT Series: Failsafe Packaging: Reel - TR Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 166.7MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.5V, 3.3V Input: LVCMOS, LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY23FS04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY23FS04ZXI; CY23FS04ZXCT; CY23FS04ZXC; Introduction Date: April 24, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164083-CY23FS04ZXIT Series: Failsafe Packaging: Reel - TR Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 166.7MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.5V, 3.3V Input: LVCMOS, LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY23FS04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY23FS04ZXI; CY23FS04ZXCT; CY23FS04ZXC; Introduction Date: April 24, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXIT
1164083-CY23FS04ZXIT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXIT 1164083-CY23FS04ZXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164083-CY23FS04ZXIT Series: Failsafe Packaging: Reel - TR Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 166.7MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.5V, 3.3V Input: LVCMOS, LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY23FS04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY23FS04ZXI; CY23FS04ZXCT; CY23FS04ZXC; Introduction Date: April 24, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164083-CY23FS04ZXIT
Series: Failsafe
Packaging: Reel - TR
Type: Fanout Distribution, Multiplexer, Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 166.7MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.5V, 3.3V
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CY23FS04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CY23FS04ZXI; CY23FS04ZXCT; CY23FS04ZXC;
Introduction Date: April 24, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1164083-CY23FS04ZXIT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXIT
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
133MHZ Clock and Timing IC - 728-CY2309CZXC-1H - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details