Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164079-CY23EP09ZXI-
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 200MHz, 220MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.5V, 3.3V
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CY23EP09
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): PI6C2409-1HLE+DLX; PI6C2409-1HLE+DC; PI6C2409-1HLE+DCX;
Introduction Date: October 18, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC CLK ZDB 9OUT 220MHZ 16TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1164079-CY23EP09ZXI-1HT | CY23EP09ZXI-1HT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP09ZXI-1HT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |
| Package Type | Surface Mount | SSOP |