"Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz, 220MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
PLL Based Clock Driver, 23EP Series, 8 True Output(s), 0 Inverted Output(s), PDSO16
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080092-CY23EP09ZXC-1
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.5V, 3.3V
Maximum Input Frequency: 200MHz, 220MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC CLK ZDB 9OUT 220MHZ 16TSSOP
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2015-CY23EP09ZXC-1H-ND | CY23EP09ZXC-1H | 080092-CY23EP09ZXC-1H | CY23EP09ZXC-1H |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP09ZXC-1H | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; 16-TSSOP | SSOP |
| Supply Voltage | 2.5 to 3.3 volts | 2.5 to 3.3 volts | ? to 2.5 volts |