Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXI-1 CY23EP05SXI-1

Description
PLL Based Clock Driver, 23EP Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
Request a Quote Datasheet
Description
PLL Based Clock Driver, 23EP Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY23EP05SXI-1 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 23EP Series, 4 True Output(s), 0 Inverted Output(s), PDSO8

PLL Based Clock Driver, 23EP Series, 4 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXI-1
813269-CY23EP05SXI-1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXI-1 813269-CY23EP05SXI-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813269-CY23EP05SXI-1 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz, 167MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes Divider/Multiplier: No/No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V, 3.3V Part Number Series: CY23EP05

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813269-CY23EP05SXI-1
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133MHz, 167MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 194
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V, 3.3V
Part Number Series: CY23EP05

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXI-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY23EP05SXI-1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY23EP05SXI-1
IC FANOUT BUFFER 8SOIC

IC FANOUT BUFFER 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY23EP05SXI-1 813269-CY23EP05SXI-1 CY23EP05SXI-1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXI-1 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Package Type SOP Surface Mount SOIC
Features / Standards RoHS
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details