Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXC-1T CY23EP05SXC-1T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203027-CY23EP05SXC-1 T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5V, 3.3V Maximum Input Frequency: 133MHz, 167MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203027-CY23EP05SXC-1 T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5V, 3.3V Maximum Input Frequency: 133MHz, 167MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXC-1T - 203027-CY23EP05SXC-1T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXC-1T
203027-CY23EP05SXC-1T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXC-1T 203027-CY23EP05SXC-1T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203027-CY23EP05SXC-1 T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5V, 3.3V Maximum Input Frequency: 133MHz, 167MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203027-CY23EP05SXC-1T
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5V, 3.3V
Maximum Input Frequency: 133MHz, 167MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXC-1T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY23EP05SXC-1T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY23EP05SXC-1T
IC FANOUT BUFFER 8SOIC

IC FANOUT BUFFER 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 203027-CY23EP05SXC-1T CY23EP05SXC-1T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXC-1T Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CDCV857BI CDCV857B, CDCV857BI  2.5-V Phase-Lock Loop Clock Driver - CDCV857BIDGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
8 suppliers
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details