Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309SXI-1HT CY2309SXI-1HT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050561-CY2309SXI-1HT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050561-CY2309SXI-1HT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309SXI-1HT
050561-CY2309SXI-1HT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309SXI-1HT 050561-CY2309SXI-1HT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050561-CY2309SXI-1HT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050561-CY2309SXI-1HT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.33MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY2309SXI-1HT - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2309SXI-1HT - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY2309SXI-1HT
Clock Generators, PLLs, Frequency Synthesizers CY2309SXI-1HT
IC FANOUT BUFFER 16SOIC

IC FANOUT BUFFER 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309SXI-1HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2309SXI-1HT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2309SXI-1HT
IC FANOUT BUFFER 16SOIC

IC FANOUT BUFFER 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 050561-CY2309SXI-1HT CY2309SXI-1HT CY2309SXI-1HT CY2309SXI-1HT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309SXI-1HT Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS; LVCMOS CMOS LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 16-SOIC Surface Mount; SOIC; Surface Mount SOIC
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4113BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers