PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 089900-CY2308ZXC-1HT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Family Name: CY2308
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Alternative Parts (Cross-Reference): 2308A-1HPGG8; 2308A-1HPG8; 2308A-1HPG; 2308A-1HPGG;
Introduction Date: June 26, 1996
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC CLK ZDB 8OUT 133MHZ 16TSSOP
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2308ZXC-1HT | 089900-CY2308ZXC-1HT | CY2308ZXC-1HT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308ZXC-1HT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | CMOS | CMOS; LVCMOS | CMOS; LVCMOS |
| Package Type | SOP; SSOP | Surface Mount; 16-TSSOP | SSOP |
| Features / Standards | RoHS |