Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-4 CY2308SXI-4

Description
PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
Request a Quote Datasheet
Description
PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2308SXI-4 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-4 - 1031056-CY2308SXI-4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-4
1031056-CY2308SXI-4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-4 1031056-CY2308SXI-4
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031056-CY2308SXI-4 Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031056-CY2308SXI-4
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2308SXI-4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2308SXI-4
IC FANOUT BUFFER 16SOIC

IC FANOUT BUFFER 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2308SXI-4 1031056-CY2308SXI-4 CY2308SXI-4
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-4 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS CMOS; LVCMOS CMOS; LVCMOS
Features / Standards RoHS
Package Type Surface Mount; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22392FXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
6 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details