Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SC-1 CY2305SC-1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 112581-CY2305SC-1 Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Alternative Parts (Cross-Reference): 2305-1HDCGI8; CY2305SXC-1HT; CY2305SXI-1HT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 112581-CY2305SC-1 Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Alternative Parts (Cross-Reference): 2305-1HDCGI8; CY2305SXC-1HT; CY2305SXI-1HT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SC-1
112581-CY2305SC-1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SC-1 112581-CY2305SC-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 112581-CY2305SC-1 Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Alternative Parts (Cross-Reference): 2305-1HDCGI8; CY2305SXC-1HT; CY2305SXI-1HT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 112581-CY2305SC-1
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.33MHz
Alternative Parts (Cross-Reference): 2305-1HDCGI8; CY2305SXC-1HT; CY2305SXI-1HT;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
 - CY2305SC-1 - Rochester Electronics
Newburyport, MA, United States
3.3 V Zero Delay Clock Buffer

3.3 V Zero Delay Clock Buffer

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SC-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2305SC-1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2305SC-1
IC FANOUT BUFFER 8SOIC

IC FANOUT BUFFER 8SOIC

Supplier's Site
PLL BASED CLOCK DRIVER, 8 True, PDSO8 - CY2305SC-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
PLL BASED CLOCK DRIVER, 8 True, PDSO8
CY2305SC-1
PLL BASED CLOCK DRIVER, 8 True, PDSO8 CY2305SC-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 112581-CY2305SC-1 CY2305SC-1 CY2305SC-1 CY2305SC-1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SC-1 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PLL BASED CLOCK DRIVER, 8 True, PDSO8
Device Type Clock Generator Real Time Clock Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Clock Driver
Bus Interface Clock Clock
Package Type Surface Mount; 8-SOIC SOIC SOIC PDSO8
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B10328-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode - CDCVF2510APWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
6 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-024-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
3 suppliers