PLL Based Clock Driver, 2305 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164048-CY2305CSXA-1
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC FANOUT BUFFER 8SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2305CSXA-1H | 1164048-CY2305CSXA-1H | CY2305CSXA-1H |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305CSXA-1H | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Package Type | SOIC | SOIC | |
| Features / Standards | RoHS | ||
| Bus Interface | CMOS; LVCMOS |