Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SXI-2T CY2304SXI-2T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031047-CY2304SXI-2T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Alternative Parts (Cross-Reference): MK2304S-1ILFT; CY2304SI-2; CY2304SC-2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031047-CY2304SXI-2T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Alternative Parts (Cross-Reference): MK2304S-1ILFT; CY2304SI-2; CY2304SC-2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SXI-2T - 1031047-CY2304SXI-2T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SXI-2T
1031047-CY2304SXI-2T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SXI-2T 1031047-CY2304SXI-2T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031047-CY2304SXI-2T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Alternative Parts (Cross-Reference): MK2304S-1ILFT; CY2304SI-2; CY2304SC-2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031047-CY2304SXI-2T
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Alternative Parts (Cross-Reference): MK2304S-1ILFT; CY2304SI-2; CY2304SC-2;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SXI-2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2304SXI-2T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2304SXI-2T
IC CLK ZDB 4OUT 133MHZ 8SOIC

IC CLK ZDB 4OUT 133MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1031047-CY2304SXI-2T CY2304SXI-2T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SXI-2T Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock and Timing IC - 728-CY22381SXI-185 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers