Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SXI-1T CY2302SXI-1T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039982-CY2302SXI-1T Packaging: Reel - TR Type: Fanout Distribution, Frequency Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Family Name: CY2302 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V, 5V Maximum Input Frequency: 133MHz Alternative Parts (Cross-Reference): CY2302SI-1; CY2302SI-1T; CY2302SXI-1; CY2302SXC-1T; Introduction Date: April 20, 1998 ECCN: ERA99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039982-CY2302SXI-1T Packaging: Reel - TR Type: Fanout Distribution, Frequency Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Family Name: CY2302 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V, 5V Maximum Input Frequency: 133MHz Alternative Parts (Cross-Reference): CY2302SI-1; CY2302SI-1T; CY2302SXI-1; CY2302SXC-1T; Introduction Date: April 20, 1998 ECCN: ERA99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SXI-1T
039982-CY2302SXI-1T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SXI-1T 039982-CY2302SXI-1T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039982-CY2302SXI-1T Packaging: Reel - TR Type: Fanout Distribution, Frequency Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Family Name: CY2302 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V, 5V Maximum Input Frequency: 133MHz Alternative Parts (Cross-Reference): CY2302SI-1; CY2302SI-1T; CY2302SXI-1; CY2302SXC-1T; Introduction Date: April 20, 1998 ECCN: ERA99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 039982-CY2302SXI-1T
Packaging: Reel - TR
Type: Fanout Distribution, Frequency Multiplier, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
Family Name: CY2302
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3V, 5V
Maximum Input Frequency: 133MHz
Alternative Parts (Cross-Reference): CY2302SI-1; CY2302SI-1T; CY2302SXI-1; CY2302SXC-1T;
Introduction Date: April 20, 1998
ECCN: ERA99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SXI-1T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2302SXI-1T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2302SXI-1T
IC CLK FREQ MULTI/ZDB 2OUT 8SOIC

IC CLK FREQ MULTI/ZDB 2OUT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 039982-CY2302SXI-1T CY2302SXI-1T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SXI-1T Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Distribution, Frequency Multiplier, Zero Delay Buffer; Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - 54AC2525WRQMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2516 3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs - CDC2516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers