Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2291FXT CY2291FXT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164032-CY2291FXT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 66.6MHz, 90MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V, 5V Input: Clock, Crystal Output: Clock, Crystal PLL: Yes Divider/Multiplier: Yes/No Family Name: CY2291 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY2291F; CY2291FX; CY2291SXI; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164032-CY2291FXT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 66.6MHz, 90MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V, 5V Input: Clock, Crystal Output: Clock, Crystal PLL: Yes Divider/Multiplier: Yes/No Family Name: CY2291 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY2291F; CY2291FX; CY2291SXI; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2291FXT - 1164032-CY2291FXT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2291FXT
1164032-CY2291FXT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2291FXT 1164032-CY2291FXT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164032-CY2291FXT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 66.6MHz, 90MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V, 5V Input: Clock, Crystal Output: Clock, Crystal PLL: Yes Divider/Multiplier: Yes/No Family Name: CY2291 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY2291F; CY2291FX; CY2291SXI; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164032-CY2291FXT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Frequency - Max: 66.6MHz, 90MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Input: Clock, Crystal
Output: Clock, Crystal
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: CY2291
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CY2291F; CY2291FX; CY2291SXI;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2291FXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2291FXT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2291FXT
IC 3PLL EPROM CLOCK GEN 20-SOIC

IC 3PLL EPROM CLOCK GEN 20-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1164032-CY2291FXT CY2291FXT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2291FXT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface Clock, Crystal Clock, Crystal
Package Type Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08933-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers