Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY22393ZC-524

Description
Three-PLL Serial-Programmable Flash-Programmable Clock Generator
Request a Quote Datasheet
Description
Three-PLL Serial-Programmable Flash-Programmable Clock Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY22393ZC-524 - Rochester Electronics
Newburyport, MA, United States
Three-PLL Serial-Programmable Flash-Programmable Clock Generator

Three-PLL Serial-Programmable Flash-Programmable Clock Generator

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1212717-CY22393ZC-524 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1212717-CY22393ZC-524
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1212717-CY22393ZC-524
Win Source Part Number: 1212717-CY22393ZC-52 4 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY22393ZC-524,C YPCYPCY22393ZC-524 RoHS Status: Not applicable

Win Source Part Number: 1212717-CY22393ZC-524
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY22393ZC-524,CYPCYPCY22393ZC-524
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY22393ZC-524 1212717-CY22393ZC-524
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CD4046BE-NG - Quarktwin Technology Ltd.
Specs
Bus Interface CMOS; CMOS
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 3 to 18 volts
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details