Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXCT CY22393FXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088856-CY22393FXCT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Family Name: CY22393 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY22393FXC; CY22393ZC-517 ; CY22393ZC-511; CY22393FCT; Introduction Date: March 20, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088856-CY22393FXCT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Family Name: CY22393 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY22393FXC; CY22393ZC-517 ; CY22393ZC-511; CY22393FCT; Introduction Date: March 20, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXCT - 088856-CY22393FXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXCT
088856-CY22393FXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXCT 088856-CY22393FXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088856-CY22393FXCT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Family Name: CY22393 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY22393FXC; CY22393ZC-517 ; CY22393ZC-511; CY22393FCT; Introduction Date: March 20, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Signal Processing

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 088856-CY22393FXCT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: CMOS
PLL: Yes with Bypass
Family Name: CY22393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): CY22393FXC; CY22393ZC-517 ; CY22393ZC-511; CY22393FCT;
Introduction Date: March 20, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Signal Processing

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22393FXCT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22393FXCT
IC CLOCK GEN PROG 16-TSSOP

IC CLOCK GEN PROG 16-TSSOP

Supplier's Site
Programmable PLL Clock Generator Triple 16-Pin TSSOP T/R - 217-CY22393FXCT - Utmel Electronic Limited
Hong Kong, China
Programmable PLL Clock Generator Triple 16-Pin TSSOP T/R
217-CY22393FXCT
Programmable PLL Clock Generator Triple 16-Pin TSSOP T/R 217-CY22393FXCT
Programmable PLL Clock Generator Triple 16-Pin TSSOP T/R

Programmable PLL Clock Generator Triple 16-Pin TSSOP T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 088856-CY22393FXCT CY22393FXCT 217-CY22393FXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393FXCT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Programmable PLL Clock Generator Triple 16-Pin TSSOP T/R
Device Type Clock Generator Clock Generator, Fanout Distribution; Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; 16-TSSOP SSOP 16-TSSOP (0.173, 4.40mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2544QFITTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-UFQFN Exposed Pad
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4155BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details