Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY22381SXI-190T

Description
Win Source Part Number: 1054045-CY22381SXI-1 90T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CY22381SXI-190TCY223 81SXI190T; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY22381 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054045-CY22381SXI-1 90T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CY22381SXI-190TCY223 81SXI190T; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY22381 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1054045-CY22381SXI-190T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1054045-CY22381SXI-190T
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1054045-CY22381SXI-190T
Win Source Part Number: 1054045-CY22381SXI-1 90T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CY22381SXI-190TCY223 81SXI190T; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY22381 Product Status: Obsolete

Win Source Part Number: 1054045-CY22381SXI-190T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator, Fanout Distribution
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): CY22381SXI-190TCY22381SXI190T;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY22381
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1054045-CY22381SXI-190T
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 336-SI5332A-D-AM1RTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details
7 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Clock and Timing IC - 728-CY23EP05SXC-1H - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
View Details
2 suppliers