Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FC CY22381FC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088666-CY22381FC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088666-CY22381FC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FC - 088666-CY22381FC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FC
088666-CY22381FC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FC 088666-CY22381FC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088666-CY22381FC Packaging: Tube/Rail Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 088666-CY22381FC
Packaging: Tube/Rail
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY22381FC - Rochester Electronics
Newburyport, MA, United States
Clock Generator

Clock Generator

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22381FC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22381FC
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 088666-CY22381FC CY22381FC CY22381FC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381FC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Yes with Bypass; Clock Generator
Bus Interface CMOS; CMOS 1
Package Type Surface Mount; 8-SOIC SOP SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - ADN2807ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details