Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXCT CY22150FZXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050549-CY22150FZXCT Packaging: Tape and Reel Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Commercial Rad Hardened: No DELETED: Compliant Package Type: TSSOP Number of Elements: 1 Power Dissipation: 0.45(W) Operating Supply Voltage (Max): 3.465(V) Operating Supply Voltage (Min): 3.135(V) Operating Supply Voltage (Typ): 3.3(V) Supply Current: 45 mA Programmable: Yes Duty Cycle: 50(%) Number of Outputs: 6 Output Logic Level: CMOS Family Name: CY22150 Output Frequency Range: 0.08 to 200 MHz PLL Input Freq (Min): 1 MHz PLL Input Freq (Max): 133 MHz Output Frequency: 200(MHz) Alternative Parts (Cross-Reference): CY22150FZXC; CY22150KFZXCT; CY22150KFZXC; CY22150KFZXCT; CY22150KFZXC; Introduction Date: February 06, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050549-CY22150FZXCT Packaging: Tape and Reel Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Commercial Rad Hardened: No DELETED: Compliant Package Type: TSSOP Number of Elements: 1 Power Dissipation: 0.45(W) Operating Supply Voltage (Max): 3.465(V) Operating Supply Voltage (Min): 3.135(V) Operating Supply Voltage (Typ): 3.3(V) Supply Current: 45 mA Programmable: Yes Duty Cycle: 50(%) Number of Outputs: 6 Output Logic Level: CMOS Family Name: CY22150 Output Frequency Range: 0.08 to 200 MHz PLL Input Freq (Min): 1 MHz PLL Input Freq (Max): 133 MHz Output Frequency: 200(MHz) Alternative Parts (Cross-Reference): CY22150FZXC; CY22150KFZXCT; CY22150KFZXC; CY22150KFZXCT; CY22150KFZXC; Introduction Date: February 06, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXCT - 050549-CY22150FZXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXCT
050549-CY22150FZXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXCT 050549-CY22150FZXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050549-CY22150FZXCT Packaging: Tape and Reel Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Commercial Rad Hardened: No DELETED: Compliant Package Type: TSSOP Number of Elements: 1 Power Dissipation: 0.45(W) Operating Supply Voltage (Max): 3.465(V) Operating Supply Voltage (Min): 3.135(V) Operating Supply Voltage (Typ): 3.3(V) Supply Current: 45 mA Programmable: Yes Duty Cycle: 50(%) Number of Outputs: 6 Output Logic Level: CMOS Family Name: CY22150 Output Frequency Range: 0.08 to 200 MHz PLL Input Freq (Min): 1 MHz PLL Input Freq (Max): 133 MHz Output Frequency: 200(MHz) Alternative Parts (Cross-Reference): CY22150FZXC; CY22150KFZXCT; CY22150KFZXC; CY22150KFZXCT; CY22150KFZXC; Introduction Date: February 06, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050549-CY22150FZXCT
Packaging: Tape and Reel
Operating Temp Range: 0C to 70C
Mounting: Surface Mount
Pin Count: 16
Operating Temperature Classification: Commercial
Rad Hardened: No
DELETED: Compliant
Package Type: TSSOP
Number of Elements: 1
Power Dissipation: 0.45(W)
Operating Supply Voltage (Max): 3.465(V)
Operating Supply Voltage (Min): 3.135(V)
Operating Supply Voltage (Typ): 3.3(V)
Supply Current: 45 mA
Programmable: Yes
Duty Cycle: 50(%)
Number of Outputs: 6
Output Logic Level: CMOS
Family Name: CY22150
Output Frequency Range: 0.08 to 200 MHz
PLL Input Freq (Min): 1 MHz
PLL Input Freq (Max): 133 MHz
Output Frequency: 200(MHz)
Alternative Parts (Cross-Reference): CY22150FZXC; CY22150KFZXCT; CY22150KFZXC; CY22150KFZXCT; CY22150KFZXC;
Introduction Date: February 06, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22150FZXCT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22150FZXCT
IC CLOCK GEN PROG 16-TSSOP

IC CLOCK GEN PROG 16-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 050549-CY22150FZXCT CY22150FZXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXCT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Package Type Surface Mount SSOP
Bus Interface CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
4 suppliers
Application Specific Clock/Timing - CY22800FXIT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details