1:1 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN
CDCM61001 1:1 Ultra Low Jitter Crystal-In Clock Generator
1:1 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN -40 to 85 Product overview: CDCM61001RHBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM61001RHBT can be used for catalog matching and distributor lookup.
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1028773-CDCM61001RHB
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 683.28MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC CLK GEN 1:1 LOW JITTER 32-QFN
IC CLK GEN 1:1 LOW JITTER 32-QFN
IC CLOCK GENERATOR 32VQFN
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
CLOCK GEN, 1:1ULTRA LO JITTER, 32QFN; Clock IC Type:PLL Clock Driver; Frequency:683.28MHz;
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCM61001RHBT | CDCM61001RHBT | 728-CDCM61001RHBT | 296-24192-2-ND | 1028773-CDCM61001RHBT | CDCM61001RHBT | CDCM61001RHBT | CDCM61001RHBT | CDCM61001RHBT | 26AJ5381 |
| Product Name | CDCM61001 1:1 Ultra Low Jitter Crystal-In Clock Generator | Low-Power VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61001RHBT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Gen, 1 Texas Instruments | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | PLL Clock Driver; Real Time Clock; Clock Generator | |
| Package Type | VQFN | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VQFN (5x5) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | QFN | |||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz |