Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FZZ CY2077FZZ

Description
Clock Generator, 133MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 133MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2077FZZ - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 133MHz, CMOS, PDSO8

Clock Generator, 133MHz, CMOS, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FZZ
1031019-CY2077FZZ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FZZ 1031019-CY2077FZZ
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031019-CY2077FZZ Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3.3V, 5V Maximum Input Frequency: 100MHz, 133MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031019-CY2077FZZ
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.3V, 5V
Maximum Input Frequency: 100MHz, 133MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2077FZZ
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2077FZZ
IC CLOCK GENERATOR 8TSSOP

IC CLOCK GENERATOR 8TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2077FZZ 1031019-CY2077FZZ CY2077FZZ
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FZZ Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL
Package Type SOP; SSOP Surface Mount; 8-TSSOP SSOP
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-183 - 916242-CY22381SXI-183 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SOIC
View Details
2 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details