Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXCT CY2077FSXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709957-CY2077FSXCT Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 100MHz, 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V, 5V Input: Clock, Crystal Output: CMOS, TTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY2077 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY2077FSXT; CY2077SXCT; CY2077FSXC; Introduction Date: November 27, 2000 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709957-CY2077FSXCT Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 100MHz, 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V, 5V Input: Clock, Crystal Output: CMOS, TTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY2077 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY2077FSXT; CY2077SXCT; CY2077FSXC; Introduction Date: November 27, 2000 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXCT - 709957-CY2077FSXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXCT
709957-CY2077FSXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXCT 709957-CY2077FSXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709957-CY2077FSXCT Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 100MHz, 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V, 5V Input: Clock, Crystal Output: CMOS, TTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY2077 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY2077FSXT; CY2077SXCT; CY2077FSXC; Introduction Date: November 27, 2000 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709957-CY2077FSXCT
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 100MHz, 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Input: Clock, Crystal
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: CY2077
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY2077FSXT; CY2077SXCT; CY2077FSXC;
Introduction Date: November 27, 2000
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2077FSXCT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2077FSXCT
IC CLOCK GEN PROG 8-SOIC

IC CLOCK GEN PROG 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 709957-CY2077FSXCT CY2077FSXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXCT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11112-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-213-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers