Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2071ASC-475 CY2071ASC-475

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248022-CY2071ASC-475 Family Name: CY2071 Alternative Parts (Cross-Reference): CY2071ASC-475T; CY22381FXC; CY22381FXCT; CY22381SXC-xxx; Introduction Date: December 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248022-CY2071ASC-475 Family Name: CY2071 Alternative Parts (Cross-Reference): CY2071ASC-475T; CY22381FXC; CY22381FXCT; CY22381SXC-xxx; Introduction Date: December 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2071ASC-475
248022-CY2071ASC-475
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2071ASC-475 248022-CY2071ASC-475
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248022-CY2071ASC-475 Family Name: CY2071 Alternative Parts (Cross-Reference): CY2071ASC-475T; CY22381FXC; CY22381FXCT; CY22381SXC-xxx; Introduction Date: December 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248022-CY2071ASC-475
Family Name: CY2071
Alternative Parts (Cross-Reference): CY2071ASC-475T; CY22381FXC; CY22381FXCT; CY22381SXC-xxx;
Introduction Date: December 15, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
 - CY2071ASC-475 - Rochester Electronics
Newburyport, MA, United States
General-Purpose EPROM Programmable Clock Generator

General-Purpose EPROM Programmable Clock Generator

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 248022-CY2071ASC-475 CY2071ASC-475
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2071ASC-475
Device Type Clock Generator Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
TSSOP Clock and Timing IC - 728-CY22050ZXI-133 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers