Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2071AF CY2071AF

Description
Clock Generator, 100MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 100MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2071AF - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 100MHz, CMOS, PDSO8

Clock Generator, 100MHz, CMOS, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2071AF
1164005-CY2071AF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2071AF 1164005-CY2071AF
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164005-CY2071AF Family Name: CY2071 Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CY2071AFT; CY22381FXC; CY22381SXC-xxx; Introduction Date: December 15, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164005-CY2071AF
Family Name: CY2071
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CY2071AFT; CY22381FXC; CY22381SXC-xxx;
Introduction Date: December 15, 2001
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CY2071AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2071AF
Clock Generators, PLLs, Frequency Synthesizers CY2071AF
Clock Generator IC 80MHz, 100MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 80MHz, 100MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2071AF 1164005-CY2071AF CY2071AF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2071AF Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS
Package Type SOP Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI4112-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1J4T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details