Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY15E064Q-SXE

Description
Win Source Part Number: 1255586-CY15E064Q-SX E Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 485 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FRAM Clock Frequency: 16 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CY15E064Q-SXE,2015-C Y15E064Q-SXE,428-408 3 Base Product Number: CY15E064
Request a Quote Datasheet
Description
Win Source Part Number: 1255586-CY15E064Q-SX E Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 485 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FRAM Clock Frequency: 16 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CY15E064Q-SXE,2015-C Y15E064Q-SXE,428-408 3 Base Product Number: CY15E064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255586-CY15E064Q-SXE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255586-CY15E064Q-SXE
Integrated Circuits (ICs) - Memory 1255586-CY15E064Q-SXE
Win Source Part Number: 1255586-CY15E064Q-SX E Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, F-RAM™ Package: Tube Standard Package: 485 Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FRAM Clock Frequency: 16 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CY15E064Q-SXE,2015-C Y15E064Q-SXE,428-408 3 Base Product Number: CY15E064

Win Source Part Number: 1255586-CY15E064Q-SXE
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, F-RAM™
Package: Tube
Standard Package: 485
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FRAM
Clock Frequency: 16 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: CY15E064Q-SXE,2015-CY15E064Q-SXE,428-4083
Base Product Number: CY15E064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY15E064Q-SXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY15E064Q-SXE
Integrated Circuits (ICs) - Memory CY15E064Q-SXE
IC FRAM 64KBIT SPI 16MHZ 8SOIC

IC FRAM 64KBIT SPI 16MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255586-CY15E064Q-SXE CY15E064Q-SXE
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 2385263 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers