Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867521-CY15B128Q-SXE
Series: F-RAM™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CY15B128
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 194
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FRAM 128KBIT SPI 40MHZ 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 867521-CY15B128Q-SXE | CY15B128Q-SXE |
| Product Name | Memory - RAM - CY15B128Q-SXE | Integrated Circuits (ICs) - Memory - Memory |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |