Cypress Semiconductor Corp. Memory - SRAM - CY14U256LA-BA35XI CY14U256LA-BA35XI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916231-CY14U256LA-BA 35XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 48-FBGA (6x10) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: CY14U256 Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 299 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916231-CY14U256LA-BA 35XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 48-FBGA (6x10) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: CY14U256 Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 299 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14U256LA-BA35XI - 916231-CY14U256LA-BA35XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14U256LA-BA35XI
916231-CY14U256LA-BA35XI
Memory - SRAM - CY14U256LA-BA35XI 916231-CY14U256LA-BA35XI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916231-CY14U256LA-BA 35XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 48-FBGA (6x10) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: CY14U256 Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 299 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916231-CY14U256LA-BA35XI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 48-FBGA (6x10)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY14U256
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (6x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 299
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14U256LA-BA35XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14U256LA-BA35XI
Integrated Circuits (ICs) - Memory CY14U256LA-BA35XI
IC NVSRAM 256KBIT PAR 48FBGA

IC NVSRAM 256KBIT PAR 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916231-CY14U256LA-BA35XI CY14U256LA-BA35XI
Product Name Memory - SRAM - CY14U256LA-BA35XI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-FBGA (6x10) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers