Cypress Semiconductor Corp. Memory - SRAM - CY14B256K-SP45XI CY14B256K-SP45XI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163974-CY14B256K-SP 45XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.45 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY14B256K Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1330YL-70IND; DS1330BL-70; DS1330BL-100; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163974-CY14B256K-SP 45XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.45 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY14B256K Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1330YL-70IND; DS1330BL-70; DS1330BL-100; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B256K-SP45XI - 1163974-CY14B256K-SP45XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B256K-SP45XI
1163974-CY14B256K-SP45XI
Memory - SRAM - CY14B256K-SP45XI 1163974-CY14B256K-SP45XI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163974-CY14B256K-SP 45XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.45 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY14B256K Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1330YL-70IND; DS1330BL-70; DS1330BL-100; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163974-CY14B256K-SP45XI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.45 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: CY14B256K
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): DS1330YL-70IND; DS1330BL-70; DS1330BL-100;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B256K-SP45XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B256K-SP45XI
Integrated Circuits (ICs) - Memory CY14B256K-SP45XI
IC NVSRAM 256KBIT PAR 48SSOP

IC NVSRAM 256KBIT PAR 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1163974-CY14B256K-SP45XI CY14B256K-SP45XI
Product Name Memory - SRAM - CY14B256K-SP45XI Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details