Cypress Semiconductor Corp. Memory - SRAM - CY14B104NA-BA45XE CY14B104NA-BA45XE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916218-CY14B104NA-BA 45XE Operating Temperature Range: -40°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45 ns 48-FBGA (6x10) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: CY14B104 Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 299 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916218-CY14B104NA-BA 45XE Operating Temperature Range: -40°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45 ns 48-FBGA (6x10) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: CY14B104 Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 299 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B104NA-BA45XE - 916218-CY14B104NA-BA45XE - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B104NA-BA45XE
916218-CY14B104NA-BA45XE
Memory - SRAM - CY14B104NA-BA45XE 916218-CY14B104NA-BA45XE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916218-CY14B104NA-BA 45XE Operating Temperature Range: -40°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45 ns 48-FBGA (6x10) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: CY14B104 Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 299 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916218-CY14B104NA-BA45XE
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45 ns 48-FBGA (6x10)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY14B104
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (6x10)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 299
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B104NA-BA45XE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B104NA-BA45XE
Integrated Circuits (ICs) - Memory CY14B104NA-BA45XE
IC NVSRAM 4MBIT PARALLEL 48FBGA

IC NVSRAM 4MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916218-CY14B104NA-BA45XE CY14B104NA-BA45XE
Product Name Memory - SRAM - CY14B104NA-BA45XE Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type BGA; 48-FBGA (6x10) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185APC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details