Cypress Semiconductor Corp. Memory - SRAM - CY14B104M-ZSP25XIT CY14B104M-ZSP25XIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771991-CY14B104M-ZSP 25XIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 25ns Family Name: CY14B104M Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): AS6nvLC256K16DCG-25I T; bq4025YMA-85; AS6nvLC256K16DG-20XT ; bq4025MA-85; ECCN: 3A991.b.2.b Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771991-CY14B104M-ZSP 25XIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 25ns Family Name: CY14B104M Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): AS6nvLC256K16DCG-25I T; bq4025YMA-85; AS6nvLC256K16DG-20XT ; bq4025MA-85; ECCN: 3A991.b.2.b Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B104M-ZSP25XIT - 771991-CY14B104M-ZSP25XIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B104M-ZSP25XIT
771991-CY14B104M-ZSP25XIT
Memory - SRAM - CY14B104M-ZSP25XIT 771991-CY14B104M-ZSP25XIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771991-CY14B104M-ZSP 25XIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 25ns Family Name: CY14B104M Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): AS6nvLC256K16DCG-25I T; bq4025YMA-85; AS6nvLC256K16DG-20XT ; bq4025MA-85; ECCN: 3A991.b.2.b Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 771991-CY14B104M-ZSP25XIT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 25ns
Family Name: CY14B104M
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP II
Alternative Parts (Cross-Reference): AS6nvLC256K16DCG-25IT; bq4025YMA-85; AS6nvLC256K16DG-20XT; bq4025MA-85;
ECCN: 3A991.b.2.b
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B104M-ZSP25XIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B104M-ZSP25XIT
Integrated Circuits (ICs) - Memory CY14B104M-ZSP25XIT
IC NVSRAM 4MBIT PAR 54TSOP II

IC NVSRAM 4MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 771991-CY14B104M-ZSP25XIT CY14B104M-ZSP25XIT
Product Name Memory - SRAM - CY14B104M-ZSP25XIT Integrated Circuits (ICs) - Memory
Memory Category NVRAM; Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - 28486511 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details