Cypress Semiconductor Corp. Memory - SRAM - CY14B104L-BA25XC CY14B104L-BA25XC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771989-CY14B104L-BA2 5XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY14B104L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): AS6nvLC512K8DCG-20IT ; DS3050W-100#; bq4015MA-85N; AS6nvLC512K8DG-45IT; Introduction Date: March 06, 2007 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771989-CY14B104L-BA2 5XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY14B104L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): AS6nvLC512K8DCG-20IT ; DS3050W-100#; bq4015MA-85N; AS6nvLC512K8DG-45IT; Introduction Date: March 06, 2007 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B104L-BA25XC - 771989-CY14B104L-BA25XC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B104L-BA25XC
771989-CY14B104L-BA25XC
Memory - SRAM - CY14B104L-BA25XC 771989-CY14B104L-BA25XC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 771989-CY14B104L-BA2 5XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY14B104L Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): AS6nvLC512K8DCG-20IT ; DS3050W-100#; bq4015MA-85N; AS6nvLC512K8DG-45IT; Introduction Date: March 06, 2007 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 771989-CY14B104L-BA25XC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: CY14B104L
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (6x10)
Alternative Parts (Cross-Reference): AS6nvLC512K8DCG-20IT; DS3050W-100#; bq4015MA-85N; AS6nvLC512K8DG-45IT;
Introduction Date: March 06, 2007
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY14B104L-BA25XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY14B104L-BA25XC
Integrated Circuits (ICs) - Memory - Memory CY14B104L-BA25XC
IC NVSRAM 4MBIT PARALLEL 48FBGA

IC NVSRAM 4MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 771989-CY14B104L-BA25XC CY14B104L-BA25XC
Product Name Memory - SRAM - CY14B104L-BA25XC Integrated Circuits (ICs) - Memory - Memory
Memory Category NVRAM; Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28276183 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers