Cypress Semiconductor Corp. Memory - SRAM - CY14B101LA-SZ25XI CY14B101LA-SZ25XI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163927-CY14B101LA-S Z25XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 25ns Family Name: CY14B101LA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): bq4013MA-70N; DS1345ABP-70; M48Z129V-85PM1; Introduction Date: January 19, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163927-CY14B101LA-S Z25XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 25ns Family Name: CY14B101LA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): bq4013MA-70N; DS1345ABP-70; M48Z129V-85PM1; Introduction Date: January 19, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B101LA-SZ25XI - 1163927-CY14B101LA-SZ25XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B101LA-SZ25XI
1163927-CY14B101LA-SZ25XI
Memory - SRAM - CY14B101LA-SZ25XI 1163927-CY14B101LA-SZ25XI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163927-CY14B101LA-S Z25XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 25ns Family Name: CY14B101LA Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): bq4013MA-70N; DS1345ABP-70; M48Z129V-85PM1; Introduction Date: January 19, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163927-CY14B101LA-SZ25XI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 25ns
Family Name: CY14B101LA
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC
Alternative Parts (Cross-Reference): bq4013MA-70N; DS1345ABP-70; M48Z129V-85PM1;
Introduction Date: January 19, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B101LA-SZ25XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B101LA-SZ25XI
Integrated Circuits (ICs) - Memory CY14B101LA-SZ25XI
IC NVSRAM 1MBIT PARALLEL 32SOIC

IC NVSRAM 1MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1163927-CY14B101LA-SZ25XI CY14B101LA-SZ25XI
Product Name Memory - SRAM - CY14B101LA-SZ25XI Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 40060299 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details