Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916101-CS8391AT
Features: series Microcontroller IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 916101-CS8391AT |
| Product Name | Embedded - Embedded - Microcontrollers - CS8391AT |
| Data Bus | 32 Bit |