CYPRESS SEMICONDUCTOR CORP.
CP8642AT -- USB INTERFACE IC
Cypress Semiconductor Corp.
USB Interface IC
CP8642AT
Description
USB Interface IC CCG2
Description
USB Interface IC CCG2
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CP8642AT |
|
Product Name
|
USB Interface IC |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
RS232
Device Type
Transceiver; Transceiver
Features
RoHS; ESD Protected
View Details