CYPRESS SEMICONDUCTOR CORP.
CP7665AT -- SENSOR, CAPACITIVE TOUCH
Cypress Semiconductor Corp.
Sensor, Capacitive Touch
CP7665AT
Description
Capacitive Touch
-
Quarktwin Technology Ltd.
Description
Capacitive Touch
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CP7665AT |
|
Product Name
|
Sensor, Capacitive Touch |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
Supply Voltage
Other; 13.5 v
Package Type
V-dfn2020
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 1.2V ~ 3.6V
View Details
2 suppliers