CYPRESS SEMICONDUCTOR CORP.
CP7463BTT -- SENSOR, CAPACITIVE TOUCH
Cypress Semiconductor Corp.
Sensor, Capacitive Touch
CP7463BTT
Description
Capacitive Touch
-
Quarktwin Technology Ltd.
Description
Capacitive Touch
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CP7463BTT |
|
Product Name
|
Sensor, Capacitive Touch |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tube
View Details
4 suppliers
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3V
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
RS485
Device Type
Transceiver; Transceiver
Features
RoHS
View Details