Cypress Semiconductor Corp. RF Transceiver ICs - BCM89071A1CUBXGT BCM89071A1CUBXGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863854-BCM89071A1CUB XGT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 42-UFBGA, WLBGA Package: 42-UFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: BCM89071 Categories: RF/IF and RFID Case / Package: 42-WLBGA (3.02x2.51) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863854-BCM89071A1CUB XGT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 42-UFBGA, WLBGA Package: 42-UFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: BCM89071 Categories: RF/IF and RFID Case / Package: 42-WLBGA (3.02x2.51) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM89071A1CUBXGT - 863854-BCM89071A1CUBXGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM89071A1CUBXGT
863854-BCM89071A1CUBXGT
RF Transceiver ICs - BCM89071A1CUBXGT 863854-BCM89071A1CUBXGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863854-BCM89071A1CUB XGT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 42-UFBGA, WLBGA Package: 42-UFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: BCM89071 Categories: RF/IF and RFID Case / Package: 42-WLBGA (3.02x2.51) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 863854-BCM89071A1CUBXGT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 42-UFBGA, WLBGA
Package: 42-UFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCM89071
Categories: RF/IF and RFID
Case / Package: 42-WLBGA (3.02x2.51)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 863854-BCM89071A1CUBXGT
Product Name RF Transceiver ICs - BCM89071A1CUBXGT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details