Cypress Semiconductor Corp. Interface - Interface - Telecom - BCM56820B0KFSBG BCM56820B0KFSBG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 744771-BCM56820B0KFS BG Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 744771-BCM56820B0KFS BG Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM56820B0KFSBG - 744771-BCM56820B0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56820B0KFSBG
744771-BCM56820B0KFSBG
Interface - Interface - Telecom - BCM56820B0KFSBG 744771-BCM56820B0KFSBG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 744771-BCM56820B0KFS BG Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 744771-BCM56820B0KFSBG
Manufacturer Homepage: www.cypress.com
Reference case: BGA
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 744771-BCM56820B0KFSBG
Product Name Interface - Interface - Telecom - BCM56820B0KFSBG
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details