Cypress Semiconductor Corp. Interface - Interface - Telecom - BCM56628B2IFSB BCM56628B2IFSB

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752280-BCM56628B2IFS B Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 0923+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752280-BCM56628B2IFS B Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 0923+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM56628B2IFSB - 752280-BCM56628B2IFSB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM56628B2IFSB
752280-BCM56628B2IFSB
Interface - Interface - Telecom - BCM56628B2IFSB 752280-BCM56628B2IFSB
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752280-BCM56628B2IFS B Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 0923+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 752280-BCM56628B2IFSB
Manufacturer Homepage: www.cypress.com
Reference case: BGA
Reference Date Code: 0923+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 752280-BCM56628B2IFSB
Product Name Interface - Interface - Telecom - BCM56628B2IFSB
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details