Cypress Semiconductor Corp. RF Transceiver ICs - BCM20930A0KML2G BCM20930A0KML2G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812674-BCM20930A0KML 2G Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v3.0 RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.4V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812674-BCM20930A0KML 2G Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v3.0 RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.4V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20930A0KML2G - 812674-BCM20930A0KML2G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20930A0KML2G
812674-BCM20930A0KML2G
RF Transceiver ICs - BCM20930A0KML2G 812674-BCM20930A0KML2G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812674-BCM20930A0KML 2G Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v3.0 RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART GPIO: 14 Temperature Range - Operating: -30°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.4V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812674-BCM20930A0KML2G
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v3.0
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 14
Temperature Range - Operating: -30°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.4V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 812674-BCM20930A0KML2G
Product Name RF Transceiver ICs - BCM20930A0KML2G
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details