Cypress Semiconductor Corp. RF Transceiver ICs - BCM20736A1KML2G BCM20736A1KML2G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709650-BCM20736A1KML 2G Series: WICED Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 24-VBGA Frequency: 2.4GHz Operating Supply Voltage: 1.4 V ~ 3.6 V Protocol: Bluetooth v4.1 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Family Name: BCM20736A1KML2G Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): BCM20736; CYW20736A1KML2G; Introduction Date: April 28, 2016 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709650-BCM20736A1KML 2G Series: WICED Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 24-VBGA Frequency: 2.4GHz Operating Supply Voltage: 1.4 V ~ 3.6 V Protocol: Bluetooth v4.1 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Family Name: BCM20736A1KML2G Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): BCM20736; CYW20736A1KML2G; Introduction Date: April 28, 2016 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20736A1KML2G - 709650-BCM20736A1KML2G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20736A1KML2G
709650-BCM20736A1KML2G
RF Transceiver ICs - BCM20736A1KML2G 709650-BCM20736A1KML2G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709650-BCM20736A1KML 2G Series: WICED Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 24-VBGA Frequency: 2.4GHz Operating Supply Voltage: 1.4 V ~ 3.6 V Protocol: Bluetooth v4.1 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Family Name: BCM20736A1KML2G Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): BCM20736; CYW20736A1KML2G; Introduction Date: April 28, 2016 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709650-BCM20736A1KML2G
Series: WICED
Packaging: Tray
Type: TxRx + MCU
Operating Temperature Range: -30°C ~ 85°C
Package: 24-VBGA
Frequency: 2.4GHz
Operating Supply Voltage: 1.4 V ~ 3.6 V
Protocol: Bluetooth v4.1
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 14
Family Name: BCM20736A1KML2G
Categories: RF/IF and RFID
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): BCM20736; CYW20736A1KML2G;
Introduction Date: April 28, 2016
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 709650-BCM20736A1KML2G
Product Name RF Transceiver ICs - BCM20736A1KML2G
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details